Analog Devices LTC3526LEDC-2TRP
- 收藏
- 对比
LTC3526LEDC-2TRP
153-LTC3526LEDC-2TRP
无类别的
--
大陆
立即发货

LTC3526LEDC-2TRP datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC3526LEDC-2TRP详情
Analog Devices LTC3526LEDC-2TRP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44.5
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 16
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 25
频率
50 - 60
LTC3526LEDC-2TRP拓展信息







哦! 它是空的。