Analog Devices LTC3547BIDD
- 收藏
- 对比
LTC3547BIDD
153-LTC3547BIDD
无类别的
--
大陆
立即发货

LTC3547BIDD datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
添加到询价列表
LTC3547BIDD详情
Analog Devices LTC3547BIDD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
440 - 440
Number of contacts as normally open contact
0
Built-in depth
69.5
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
4
0个相似型号
LTC3547BIDD拓展信息







哦! 它是空的。