Analog Devices LTC3569EFETRPBFTRMPBF
- 收藏
- 对比
LTC3569EFETRPBFTRMPBF
153-LTC3569EFETRPBFTRMPBF
无类别的
--
大陆
立即发货

LTC3569EFETRPBFTRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC3569EFETRPBFTRMPBF详情
Analog Devices LTC3569EFETRPBFTRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 105
Rated current In
9
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
LTC3569EFETRPBFTRMPBF拓展信息







哦! 它是空的。