Analog Devices LTC3642EDD-5#TRMPBF
- 收藏
- 对比
LTC3642EDD-5#TRMPBF
153-LTC3642EDD-5#TRMPBF
无类别的
--
大陆
立即发货

LTC3642EDD-5#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC3642EDD-5#TRMPBF详情
Analog Devices LTC3642EDD-5#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Type of fastening
Mounting with claw and screw
Number of contacts as normally closed contact
0
Material quality
Duroplast
Imprint
None
Transparent
无
Model
Single push button
触点
1 make contact (NO)
LTC3642EDD-5#TRMPBF拓展信息







哦! 它是空的。