Analog Devices LTC3890EUH-2#WPBF
- 收藏
- 对比
LTC3890EUH-2#WPBF
153-LTC3890EUH-2#WPBF
无类别的
--
大陆
立即发货

wide 4V to 60V input supply range encompasses a wide range of intermediate bus voltages and battery chemistries. Independent TRACK/SS pins for each
1最小包装量--
LTC3890EUH-2#WPBF详情
Analog Devices LTC3890EUH-2#WPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
600 - 600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
50 - 50
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Number of auxiliary contacts as normally closed contact
0
LTC3890EUH-2#WPBF拓展信息







哦! 它是空的。