Analog Devices LTC4053EMSE-4.2TRPBFTRPBF
- 收藏
- 对比
LTC4053EMSE-4.2TRPBFTRPBF
153-LTC4053EMSE-4.2TRPBFTRPBF
无类别的
--
大陆
立即发货

LTC4053EMSE-4.2TRPBFTRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC4053EMSE-4.2TRPBFTRPBF详情
Analog Devices LTC4053EMSE-4.2TRPBFTRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
LTC4053EMSE-4.2TRPBFTRPBF拓展信息







哦! 它是空的。