Analog Devices LTC4211CS8/IS8TRMPBF
- 收藏
- 对比
LTC4211CS8/IS8TRMPBF
153-LTC4211CS8/IS8TRMPBF
无类别的
--
大陆
立即发货

LTC4211CS8/IS8TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
添加到询价列表
LTC4211CS8/IS8TRMPBF详情
Analog Devices LTC4211CS8/IS8TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
0个相似型号
LTC4211CS8/IS8TRMPBF拓展信息







哦! 它是空的。