Analog Devices LTC42571CS8-1#TRPBF
- 收藏
- 对比
LTC42571CS8-1#TRPBF
153-LTC42571CS8-1#TRPBF
无类别的
--
大陆
立即发货

LTC42571CS8-1#TRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC42571CS8-1#TRPBF详情
Analog Devices LTC42571CS8-1#TRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Packaging type
Other
Rated current In
41
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 6
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.5 - 6
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Connectable conductor cross section solid-core
0.5 - 6
高度
25.5
LTC42571CS8-1#TRPBF拓展信息







哦! 它是空的。