Analog Devices LTC5553IUDB#PBF
- 收藏
- 对比
LTC5553IUDB#PBF
153-LTC5553IUDB#PBF
无类别的
--
大陆
立即发货

Hf-Infrastructure Cut Tape: 3Ghz To 20Ghz Microwave Mixer With Integrated If Balun Transformer
1最小包装量--
LTC5553IUDB#PBF详情
Analog Devices LTC5553IUDB#PBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
12
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Other
RoHS
Compliant
LTC5553IUDB#PBF拓展信息







哦! 它是空的。