Analog Devices LTC6416CDDPBF
- 收藏
- 对比
LTC6416CDDPBF
153-LTC6416CDDPBF
无类别的
--
大陆
立即发货

LTC6416CDDPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC6416CDDPBF详情
Analog Devices LTC6416CDDPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
Voltage type
AC
Built-in depth
70.5
频率
50 - 60
LTC6416CDDPBF拓展信息







哦! 它是空的。