Analog Devices LTC6655AHMS8-2.5TRPBF
- 收藏
- 对比
LTC6655AHMS8-2.5TRPBF
153-LTC6655AHMS8-2.5TRPBF
无类别的
--
大陆
立即发货

LTC6655AHMS8-2.5TRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTC6655AHMS8-2.5TRPBF详情
Analog Devices LTC6655AHMS8-2.5TRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
LTC6655AHMS8-2.5TRPBF拓展信息







哦! 它是空的。