注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥142.805695
10
¥134.722352
100
¥127.09656
500
¥119.902417
1000
¥113.115485
Analog Devices LTC6813HLWE-1#3ZZPBF
- 收藏
- 对比
LTC6813HLWE-1#3ZZPBF
153-LTC6813HLWE-1#3ZZPBF
PMIC - 电池管理
--
大陆
立即发货

18 CHANNEL MULTICELL BATTERY STA
--最小包装量--
¥
总价: ¥
LTC6813HLWE-1#3ZZPBF详情
Analog Devices LTC6813HLWE-1#3ZZPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Package Code
LWE
Rohs Code
有
Manufacturer Part Number
LTC6813HLWE-1#3ZZPBF
Manufacturer
凌力尔特
Part Life Cycle Code
活跃
Samacsys Description
Battery Management 18 Channel Multicell Battery Stack Monitor with Addressable isoSPI Interface
Ihs Manufacturer
LINEAR TECHNOLOGY CORP
Risk Rank
5.68
Part Package Code
QFP
Reach合规守则
compliant
引脚数量
64
Brand Name
凌力尔特
LTC6813HLWE-1#3ZZPBF拓展信息
Analog Devices, Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices






哦! 它是空的。