Analog Devices LTC6813ILWE-13ZZPBF
- 收藏
- 对比
LTC6813ILWE-13ZZPBF
153-LTC6813ILWE-13ZZPBF
PMIC - 电池管理
--
大陆
立即发货

2.2mV. The cell measurement range of 0V to 5V makes the LTC6813-1 suitable for most battery chemistries. All 18 cells can be measured in 290µs, and
1最小包装量--
LTC6813ILWE-13ZZPBF详情
Analog Devices LTC6813ILWE-13ZZPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Package Code
LWE
Rohs Code
有
Manufacturer Part Number
LTC6813ILWE-1#3ZZPBF
Manufacturer
凌力尔特
Part Life Cycle Code
活跃
Samacsys Description
Battery Management 18 Channel Multicell Battery Stack Monitor with Addressable isoSPI Interface
Ihs Manufacturer
LINEAR TECHNOLOGY CORP
Risk Rank
5.68
Part Package Code
QFP
Reach合规守则
compliant
引脚数量
64
Brand Name
凌力尔特
LTC6813ILWE-13ZZPBF拓展信息
Analog Devices, Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices







哦! 它是空的。