Analog Devices LTC APPS VOLIII 97
- 收藏
- 对比
LTC APPS VOLIII 97
153-LTC APPS VOLIII 97
无类别的
--
大陆
立即发货

Book Linear Tech Apps 1997 Vol 3
1最小包装量--
LTC APPS VOLIII 97详情
Analog Devices LTC APPS VOLIII 97重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Number of auxiliary contacts as normally open contact
2
Degree of protection (IP), front side
IP10
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Type of control element
None
Number of auxiliary contacts as normally closed contact
2
LTC APPS VOLIII 97拓展信息







哦! 它是空的。