Analog Devices LTM2883HY-3S#TRMPBF
- 收藏
- 对比
LTM2883HY-3S#TRMPBF
153-LTM2883HY-3S#TRMPBF
无类别的
--
大陆
立即发货

LTM2883HY-3S#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTM2883HY-3S#TRMPBF详情
Analog Devices LTM2883HY-3S#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 2.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.2 - 6
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Connectable conductor cross section solid-core
0.2 - 6
高度
16.3
LTM2883HY-3S#TRMPBF拓展信息







哦! 它是空的。