Analog Devices LTM4601AIV-1
- 收藏
- 对比
LTM4601AIV-1
153-LTM4601AIV-1
无类别的
--
大陆
立即发货

LTM4601AIV-1 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTM4601AIV-1详情
Analog Devices LTM4601AIV-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
Type of control element
Key
With light source
无
LTM4601AIV-1拓展信息







哦! 它是空的。