Analog Devices LTM4609EVTRMPBF
- 收藏
- 对比
LTM4609EVTRMPBF
153-LTM4609EVTRMPBF
无类别的
--
大陆
立即发货

LTM4609EVTRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTM4609EVTRMPBF详情
Analog Devices LTM4609EVTRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Suitable for safety functions
有
Number of contacts as normally closed contact
1
LTM4609EVTRMPBF拓展信息







哦! 它是空的。