Analog Devices LTM4637EYTRMPBF
- 收藏
- 对比
LTM4637EYTRMPBF
153-LTM4637EYTRMPBF
无类别的
--
大陆
立即发货

LTM4637EYTRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTM4637EYTRMPBF详情
Analog Devices LTM4637EYTRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
75.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 Hz
LTM4637EYTRMPBF拓展信息







哦! 它是空的。