Analog Devices LTM4637V#PBF
- 收藏
- 对比
LTM4637V#PBF
153-LTM4637V#PBF
无类别的
--
大陆
立即发货

LTM4637V#PBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTM4637V#PBF详情
Analog Devices LTM4637V#PBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Black
With front ring
有
Type of control element
Key
LTM4637V#PBF拓展信息







哦! 它是空的。