Analog Devices LTM8026MPVTRMPBF
- 收藏
- 对比
LTM8026MPVTRMPBF
153-LTM8026MPVTRMPBF
无类别的
--
大陆
立即发货

LTM8026MPVTRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTM8026MPVTRMPBF详情
Analog Devices LTM8026MPVTRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
220 - 240
Protection class
I
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
0 - 0
With light source
有
LTM8026MPVTRMPBF拓展信息







哦! 它是空的。