Analog Devices LTM8057IYTRPBF
- 收藏
- 对比
LTM8057IYTRPBF
153-LTM8057IYTRPBF
无类别的
--
大陆
立即发货

LTM8057IYTRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTM8057IYTRPBF详情
Analog Devices LTM8057IYTRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
无
Type of control element
Key
With front ring
有
Colour front ring
Titanium
Number of contacts as normally closed contact
0
Degree of protection (NEMA)
13
Degree of protection (IP)
IP66
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Screw connection
Material front ring
Plastic
LTM8057IYTRPBF拓展信息







哦! 它是空的。