Analog Devices LTM9001(LTM9001V-GA
- 收藏
- 对比
LTM9001(LTM9001V-GA
153-LTM9001(LTM9001V-GA
无类别的
--
大陆
立即发货

LTM9001(LTM9001V-GA datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTM9001(LTM9001V-GA详情
Analog Devices LTM9001(LTM9001V-GA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
4
宽度
145
高度
30
长度
190
LTM9001(LTM9001V-GA拓展信息







哦! 它是空的。