Analog Devices LTM9006IY-14TRMPBF
- 收藏
- 对比
LTM9006IY-14TRMPBF
153-LTM9006IY-14TRMPBF
无类别的
--
大陆
立即发货

LTM9006IY-14TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTM9006IY-14TRMPBF详情
Analog Devices LTM9006IY-14TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
693 - 693
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 63
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Number of auxiliary contacts as normally closed contact
0
LTM9006IY-14TRMPBF拓展信息







哦! 它是空的。