Analog Devices LTP5902IPC-IPMA1D1#TRPBF
- 收藏
- 对比
LTP5902IPC-IPMA1D1#TRPBF
153-LTP5902IPC-IPMA1D1#TRPBF
无类别的
--
大陆
立即发货

LTP5902IPC-IPMA1D1#TRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTP5902IPC-IPMA1D1#TRPBF详情
Analog Devices LTP5902IPC-IPMA1D1#TRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP40
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
150
Device construction
Built-in device fixed built-in technique
LTP5902IPC-IPMA1D1#TRPBF拓展信息







哦! 它是空的。