Analog Devices LTP5902IPC-IPRB1C1#TRMPBF
- 收藏
- 对比
LTP5902IPC-IPRB1C1#TRMPBF
153-LTP5902IPC-IPRB1C1#TRMPBF
无类别的
--
大陆
立即发货

LTP5902IPC-IPRB1C1#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LTP5902IPC-IPRB1C1#TRMPBF详情
Analog Devices LTP5902IPC-IPRB1C1#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1890 - 3465
Number of auxiliary contacts as normally open contact
0
Overload release current setting
126 - 315
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
315
Number of auxiliary contacts as normally closed contact
0
LTP5902IPC-IPRB1C1#TRMPBF拓展信息







哦! 它是空的。