Analog Devices M24308/24-2
- 收藏
- 对比
M24308/24-2
153-M24308/24-2
D 形连接器
--
大陆
立即发货

M24308/24-2 datasheet pdf and D-Sub Connectors product details from Analog Devices stock available at utmel
1最小包装量--
M24308/24-2详情
Analog Devices M24308/24-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
3
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP54
Type of fastening
With screws
Number of digital outputs
3
Radio standard Bluetooth
无
Model
Fix mounted
深度
38.1
宽度
44.5
高度
25.4
M24308/24-2拓展信息
Analog Devices, Inc.
Analog Devices
Analog Devices
Analog Devices
Analog Devices
Analog Devices
Analog Devices
Analog Devices
Analog Devices
Analog Devices







哦! 它是空的。