Analog Devices MAX106EVKIT
- 收藏
- 对比
MAX106EVKIT
153-MAX106EVKIT
评估板 - 模数转换器(ADC)
--
大陆
立即发货

EVAL BOARD FOR MAX106
1最小包装量--
MAX106EVKIT详情
Analog Devices MAX106EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
Obsolete
Package
Box
厂商
Analog Devices Inc./Maxim Integrated
Base Product Number
MAX106
系列
-
比特数
8
使用的 IC/零件
MAX104, MAX106, MAX108
提供的内容
Board(s)
数据接口
-
采样率(每秒)
600M
A/D转换器数量
-
输入范围
2.3 ~ 2.7V
功率(典型值)@条件
-
MAX106EVKIT拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。