Analog Devices MAX11040DBEVKIT
- 收藏
- 对比
MAX11040DBEVKIT
153-MAX11040DBEVKIT
评估板 - 模数转换器(ADC)
--
大陆
立即发货

Daughter Cards & OEM Boards MAX11040DB Eval Kit
1最小包装量--
MAX11040DBEVKIT 详情
Analog Devices MAX11040DBEVKIT 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Package
Box
Base Product Number
MAX11040
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
包装
Bulk
系列
-
界面
SPI, Serial
比特数
24
使用的 IC/零件
MAX11040
提供的内容
Board(s)
数据接口
DSP, MICROWIRE™, QSPI™, Serial, SPI™
采样率
64 ksps
评估套件
有
采样率(每秒)
64k
A/D转换器数量
4
输入范围
±2.2V
功率(典型值)@条件
-
MAX11040DBEVKIT 拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。