Analog Devices MAX11152EVKIT#
- 收藏
- 对比
MAX11152EVKIT#
153-MAX11152EVKIT#
评估板 - 模数转换器(ADC)
--
大陆
立即发货

EVALUATION KIT FOR 18-BIT, 500KS
1最小包装量--
MAX11152EVKIT#详情
Analog Devices MAX11152EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
MAX11152
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
比特数
18
使用的 IC/零件
MAX11152
提供的内容
Board(s)
数据接口
SPI
采样率(每秒)
500k
A/D转换器数量
1
输入范围
0 ~ VREF
功率(典型值)@条件
23mW @ 500kSPS
MAX11152EVKIT#拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。