Analog Devices MAX11213EVKIT
- 收藏
- 对比
MAX11213EVKIT
153-MAX11213EVKIT
评估板 - 模数转换器(ADC)
--
大陆
立即发货

KIT EVAL MAX11213
1最小包装量--
MAX11213EVKIT 详情
Analog Devices MAX11213EVKIT 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Package
Box
Base Product Number
MAX11213
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
比特数
16
使用的 IC/零件
MAX11213
提供的内容
Board(s), Cable(s)
数据接口
MICROWIRE™, QSPI™, Serial, SPI™
采样率(每秒)
-
A/D转换器数量
1
输入范围
±VREF
功率(典型值)@条件
-
MAX11213EVKIT 拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。