Analog Devices MAX11259PMB#
- 收藏
- 对比
MAX11259PMB#
153-MAX11259PMB#
评估板 - 模数转换器(ADC)
--
大陆
立即发货

MAX11259PMB1# PERIPHERAL MODULE
1最小包装量--
MAX11259PMB#详情
Analog Devices MAX11259PMB#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Baumer
Package
Box
Base Product Number
MAX11259
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
系列
-
比特数
24
使用的 IC/零件
MAX11259
提供的内容
Board(s)
数据接口
I²C
采样率(每秒)
64k
A/D转换器数量
1
输入范围
±VREF
功率(典型值)@条件
-
MAX11259PMB#拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。