Analog Devices MAX1127EVKIT
- 收藏
- 对比
MAX1127EVKIT
153-MAX1127EVKIT
评估板 - 模数转换器(ADC)
--
大陆
立即发货

EVALUATION KIT FOR THE MAX1126,
1最小包装量--
MAX1127EVKIT详情
Analog Devices MAX1127EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
MAX112
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
比特数
12
使用的 IC/零件
MAX1127
提供的内容
Board(s)
数据接口
LVDS - Serial
采样率(每秒)
65M
A/D转换器数量
4
输入范围
±VREF
功率(典型值)@条件
563mW @ 65MSPS
MAX1127EVKIT拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。