Analog Devices MAX1162EVC16
- 收藏
- 对比
MAX1162EVC16
153-MAX1162EVC16
评估板 - 模数转换器(ADC)
--
大陆
立即发货

EVAL KIT FOR MAX1162
1最小包装量--
MAX1162EVC16详情
Analog Devices MAX1162EVC16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
MAX1162
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
比特数
16
使用的 IC/零件
MAX1162, MAX1062
提供的内容
Board(s)
数据接口
Serial
采样率(每秒)
200k
A/D转换器数量
1
输入范围
0 ~ VREF
功率(典型值)@条件
-
MAX1162EVC16拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。