Analog Devices MAX11633EVSYS#
- 收藏
- 对比
MAX11633EVSYS#
153-MAX11633EVSYS#
评估板 - 模数转换器(ADC)
--
大陆
立即发货

EVALUATION SYSTEM
1最小包装量--
MAX11633EVSYS#详情
Analog Devices MAX11633EVSYS#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
MAX11633
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
Tool Is For Evaluation Of
MAX11633
系列
-
类型
ADC
工作电源电压
3 V
比特数
12
使用的 IC/零件
MAX11633
提供的内容
Board(s)
数据接口
MICROWIRE™, QSPI™, Serial, SPI™
采样率(每秒)
300k
A/D转换器数量
1
输入范围
0 ~ VREF
功率(典型值)@条件
-
产品
评估系统
MAX11633EVSYS#拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。