Analog Devices MAX116XXSPIMB
- 收藏
- 对比
MAX116XXSPIMB 详情
Analog Devices MAX116XXSPIMB 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
MAX116
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
比特数
12
使用的 IC/零件
MAX116
提供的内容
Board(s)
数据接口
Parallel
采样率(每秒)
-
A/D转换器数量
1
输入范围
±2.5V
功率(典型值)@条件
-
MAX116XXSPIMB 拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices








哦! 它是空的。