Analog Devices MAX1188BCUP
- 收藏
- 对比
MAX1188BCUP
153-MAX1188BCUP
数据采集 - 模数转换器(ADC)
TSSOP-20
大陆
立即发货

IC ADC 16BIT 135KSPS 20-TSSOP
1最小包装量--
MAX1188BCUP详情
Analog Devices MAX1188BCUP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TSSOP-20
Package
Tube
Base Product Number
MAX118
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
0 C
Mounting Styles
SMD/SMT
Interface Type
Parallel
SNR - Signal to Noise Ratio
91 dB
系列
*
通道数量
1 Channel
输入类型
Single-Ended
建筑学
SAR
决议案
16 bit
采样率
135 kS/s
MAX1188BCUP拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。