Analog Devices MAX11905EVKIT#
- 收藏
- 对比
MAX11905EVKIT#
153-MAX11905EVKIT#
评估板 - 模数转换器(ADC)
--
大陆
立即发货

Evaluation Board,MAX11905 20-Bit 1.6MSPS SAR Analog to Digital Converter
1最小包装量--
MAX11905EVKIT#详情
Analog Devices MAX11905EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sample Rate
1.6MSPS
Package
Box
Base Product Number
MAX11905
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
系列
-
比特数
20
使用的 IC/零件
MAX11905
提供的内容
Board(s)
数据接口
SPI
采样率(每秒)
1.6M
A/D转换器数量
1
输入范围
±VREF
功率(典型值)@条件
8.4mW @ 1.6MSPS
套件内容
Eval Board MAX11905, Software
MAX11905EVKIT#拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。