Analog Devices MAX1276EVKIT
- 收藏
- 对比
MAX1276EVKIT
153-MAX1276EVKIT
评估板 - 模数转换器(ADC)
--
大陆
立即发货

EVALUATION KIT/EVALUATION SYSTEM
1最小包装量--
MAX1276EVKIT详情
Analog Devices MAX1276EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
MAX127
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
比特数
12
使用的 IC/零件
MAX1276
提供的内容
Board(s)
数据接口
SPI
采样率(每秒)
1.8M
A/D转换器数量
1
输入范围
±VREF
功率(典型值)@条件
1.349W @ 1.8MSPS
MAX1276EVKIT拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。