Analog Devices MAX132EVKIT-DIP
- 收藏
- 对比
MAX132EVKIT-DIP
153-MAX132EVKIT-DIP
评估板 - 模数转换器(ADC)
--
大陆
立即发货

MAX132 ±18-Bit ADC Evaluation Kit
1最小包装量--
MAX132EVKIT-DIP详情
Analog Devices MAX132EVKIT-DIP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
CORNELL DUBILIER
RoHS
Compliant
Package
Bulk
Base Product Number
MAX132
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
界面
Serial
比特数
18
使用的 IC/零件
MAX132
提供的内容
Board(s)
数据接口
Serial
采样率
100 sps
评估套件
有
采样率(每秒)
100
A/D转换器数量
1
输入范围
±5V
功率(典型值)@条件
-
无铅
无铅
MAX132EVKIT-DIP拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。