Analog Devices MAX14002EVSYS#
- 收藏
- 对比
MAX14002EVSYS#
153-MAX14002EVSYS#
评估板 - 模数转换器(ADC)
--
大陆
立即发货

Evaluation Board,MAX14002 Isolated Single Channel Analog to Digital Converter
1最小包装量--
MAX14002EVSYS#详情
Analog Devices MAX14002EVSYS#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sample Rate
10kSPS
Package
Box
Base Product Number
MAX14002
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
Tool Is For Evaluation Of
MAX14002AAP+
系列
-
类型
ADC
比特数
10
使用的 IC/零件
MAX14002
提供的内容
Board(s)
数据接口
SPI
采样率(每秒)
10k
A/D转换器数量
1
输入范围
0 ~ VREF
功率(典型值)@条件
-
产品
评估系统
套件内容
Eval Board MAX14002, USB2PMB2 Adapter Board, Micro-USB Cable
MAX14002EVSYS#拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。