Analog Devices MAX1422ECM
- 收藏
- 对比
MAX1422ECM
153-MAX1422ECM
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQFP48
1最小包装量--
MAX1422ECM详情
Analog Devices MAX1422ECM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
RoHS
Compliant
包装
Bulk
极性
Bipolar
决议案
1.5 B
采样率
20 Msps
A/D转换器数量
1
模拟输入数
1
辐射硬化
无
MAX1422ECM拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。