Analog Devices MAX14630EZK
- 收藏
- 对比
MAX14630EZK
153-MAX14630EZK
PMIC - 电池充电器
--
大陆
立即发货

Industrys First USB Charger Adapter Emulators Optimized for Dedicated Chargers
1最小包装量--
MAX14630EZK 详情
Analog Devices MAX14630EZK 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
引脚数
5
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Advantech
Diagonal
19 in
Display Resolution - Pixels
1280 x 1024
Brand
Advantech
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 month ago)
RoHS
Compliant
Package
Strip
Base Product Number
MAX146
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
系列
*
子类别
Displays
产品类别
显示模块
产品类别
显示模块
MAX14630EZK 拓展信息
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices







哦! 它是空的。