Analog Devices MAX149BMAP/PR3
- 收藏
- 对比
MAX149BMAP/PR3
153-MAX149BMAP/PR3
专用 IC
--
大陆
立即发货

ADC, Successive Approximation, 10-Bit, 1 Func, 8 Channel, Serial Access, PDSO20
1最小包装量--
MAX149BMAP/PR3 详情
Analog Devices MAX149BMAP/PR3 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 4 days ago)
引脚数
20
Case/Package
SSOP
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 4 days ago)
RoHS
Compliant
通道数量
8
MAX149BMAP/PR3 拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。