Analog Devices MAX15096AEWE
- 收藏
- 对比
MAX15096AEWE
153-MAX15096AEWE
PMIC - 热插拔控制器
--
大陆
立即发货

IC HOT SWAP CONTROLLER
1最小包装量--
MAX15096AEWE 详情
Analog Devices MAX15096AEWE 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Tube
Base Product Number
MAX150
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
*
MAX15096AEWE 拓展信息
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices, Inc.
Analog Devices, Inc.
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices Inc.







哦! 它是空的。