Analog Devices MAX151BCWG
- 收藏
- 对比
MAX151BCWG
153-MAX151BCWG
数据采集 - 模数转换器(ADC)
24-SOIC (0.295, 7.50mm Width)
大陆
立即发货

IC ADC HS 10-BIT REF T/H 24-SOIC
1最小包装量--
MAX151BCWG详情
Analog Devices MAX151BCWG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-SOIC (0.295, 7.50mm Width)
供应商器件包装
24-SOIC
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Package
Tube
Base Product Number
MAX151
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Discontinued at Digi-Key
系列
*
比特数
10
MAX151BCWG拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。