Analog Devices MAX152EVKIT-DIP
- 收藏
- 对比
MAX152EVKIT-DIP
153-MAX152EVKIT-DIP
评估板 - 模数转换器(ADC)
--
大陆
立即发货

EVALUATION KIT FOR MAX152/153
1最小包装量--
MAX152EVKIT-DIP详情
Analog Devices MAX152EVKIT-DIP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
MAX152
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
比特数
8
使用的 IC/零件
MAX152, MAX153
提供的内容
Board(s)
数据接口
Parallel
采样率(每秒)
400k
A/D转换器数量
1
输入范围
±VREF
功率(典型值)@条件
4.5mW @ 400kSPS
MAX152EVKIT-DIP拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。