Analog Devices MAX153EWPGG8
- 收藏
- 对比
MAX153EWPGG8
153-MAX153EWPGG8
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

ADC, Flash Method, 8-Bit, 1 Func, 2 Channel, Parallel, 8 Bits Access, PDSO20
1最小包装量--
MAX153EWPGG8详情
Analog Devices MAX153EWPGG8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 2 weeks ago)
RoHS
Compliant
零件状态
Production (Last Updated: 1 year ago)
极性
Bipolar, Unipolar
通道数量
1
决议案
1 B
采样率
1 Msps
模拟输入数
1
MAX153EWPGG8拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。