Analog Devices MAX1547AETL
- 收藏
- 对比
MAX1547AETL
153-MAX1547AETL
PMIC - 稳压器 - DC DC 开关式控制器
--
大陆
立即发货

Intel IMVP5 CPU Dual-Phase Step-Down Controller
1最小包装量--
MAX1547AETL详情
Analog Devices MAX1547AETL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.008466 oz
Factory Pack QuantityFactory Pack Quantity
250
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
Package
Tube
Base Product Number
MAX154
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
RC
包装
弹药包
子类别
Resistors
技术
Metal Film
产品类别
金属膜电阻器
产品类别
Metal Film Resistors - Through Hole
辐射硬化
无
MAX1547AETL拓展信息
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices







哦! 它是空的。