Analog Devices MAX1604EAI
- 收藏
- 对比
MAX1604EAI详情
Analog Devices MAX1604EAI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Tube
Base Product Number
MAX160
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
MAX1604EAI拓展信息








哦! 它是空的。