Analog Devices MAX1653EEE-TG068
- 收藏
- 对比
MAX1653EEE-TG068
153-MAX1653EEE-TG068
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin QSOP T/R
1最小包装量--
MAX1653EEE-TG068详情
Analog Devices MAX1653EEE-TG068重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyester
Manufacturer Part Number
831391CBB.5.F
Approvals
ULR;cULR;CCC
Manufacturer
Crouzet
RoHS
Non-Compliant
Package
Bulk
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
系列
*
执行器类型
Dummy Roller Lever
连接类型
电线引线
触点
FORM C (SPDT)
MAX1653EEE-TG068拓展信息
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
AnalogDevices
Linear Technology/Analog Devices







哦! 它是空的。